DS/IEC 60800 ED4

Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 36
ICS Code (Cables): 29.060.20
scope:

IEC 60800:2021 is available as IEC 60800:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 60800:2021 is applicable to, and specifies requirements for resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These heating cables and heating cable sets can comprise either factory assembled or field (work-site) assembled units, and are heating cables assembled in accordance with manufacturer's instructions. Bare conductors and protected conductors to be supplied at voltages equal to, or less than, 50 V are excluded from the scope of this document. Typical applications include, but are not limited to: - surface heating installed in or under surfaces; - direct and storage heating; - snow melting and frost protection of roofs, gutters, pipes, etc. Electrical resistance trace heating systems for industrial and commercial applications are specified in the IEC 62395 series [1] and for explosive atmospheres applications in the IEC/IEEE 60079-30 series [2], as are mineral insulated heating cables. Applications in which the sheath temperature exceeds 100 °C are outside the scope of this document.

Document History

DS/IEC 60800 ED4
November 29, 2021
Heating cables with a rated voltage up to and including 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2021 is available as IEC 60800:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC...
September 21, 2009
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
IEC 60800:2009 is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation. These cables...
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
This International Standard is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation....
Heating cables with a rated voltage of 300/500 V for comfort heating and prevention of ice formation
This International Standard is applicable to, and specifies requirements for, resistive heating cables for low temperature applications such as comfort heating and the prevention of ice formation....
Advertisement