IETF - RFC 9157

Revised IANA Considerations for DNSSEC

active, Most Current
Organization: IETF
Publication Date: 1 November 2021
Status: active
Page Count: 5
scope:

Abstract

This document changes the review requirements needed to get DNSSEC algorithms and resource records added to IANA registries. It updates RFC 6014 to include hash algorithms for Delegation Signer (DS) records and NextSECure version 3 (NSEC3) parameters (for Hashed Authenticated Denial of Existence). It also updates RFCs 5155 and 6014, which have requirements for DNSSEC algorithms, and updates RFC 8624 to clarify the implementation recommendation related to the algorithms described in RFCs that are not on the standards track. The rationale for these changes is to bring the requirements for DS records and hash algorithms used in NSEC3 in line with the requirements for all other DNSSEC algorithms.

Document History

RFC 9157
November 1, 2021
Revised IANA Considerations for DNSSEC
Abstract This document changes the review requirements needed to get DNSSEC algorithms and resource records added to IANA registries. It updates RFC 6014 to include hash algorithms for Delegation...

References

Advertisement