APA - PR-L260

APA Product Report PR-L260, Ainsworth Engineered Durastrand LSL & OSL, Ainsworth Lumber Co. Ltd.

active, Most Current
Organization: APA
Publication Date: 4 December 2020
Status: active
scope:

Abstract:

Norbord Durastrand® LSL and OSL are made with strands of various species and strand classifications in accordance with the in-plant manufacturing standard approved by APA. Norbord Durastrand 1.7E LSL, 1.5E OSL and 1.3E OSL are available in thicknesses from 1-3/4 to 5-1/4 inches, widths up to 24 inches, and lengths up to 48 feet. Norbord Durastrand 1.35E LSL and 0.8E OSL are available in a thickness of 1-1/4 inches, widths up to 24 inches, and lengths up to 24 feet. Norbord Durastrand 1.55E LSL is available in a thickness of 1-1/2-inches, widths up to 24 inches, and lengths up to 24 feet

Document History

PR-L260
December 4, 2020
APA Product Report PR-L260, Ainsworth Engineered Durastrand LSL & OSL, Ainsworth Lumber Co. Ltd.
Abstract: Norbord Durastrand® LSL and OSL are made with strands of various species and strand classifications in accordance with the in-plant manufacturing standard approved by APA. Norbord...
December 4, 2013
APA Product Report PR-L260, AinsworthEngineered Durastrand LSL & OSL, Ainsworth Lumber Co. Ltd.
A description is not available for this item.
December 3, 2010
APA Product Report PR-L260, Ainsworth Lumber Co. Ltd.
AinsworthEngineered® Durastrand® LSL and OSL, Ainsworth Lumber Co. Ltd
December 4, 2009
APA Product Report PR-L260, Ainsworth Lumber Co. Ltd.
A description is not available for this item.
Advertisement