APA - PR-N414
Norbord OSB Concrete Edge Form
| Organization: | APA |
| Publication Date: | 4 May 2021 |
| Status: | active |
scope:
Abstract:
Norbord Engineered Strand Concrete Form Facers is made with strands of various species and strand classifications in accordance with the in-plant manufacturing standard approved by APA. Norbord Engineered Strand Concrete Form Facers is available in 1-1/4-inch (31.5-mm) thickness and common finished dimensions of 11-7/8 inches (302 mm) in width and 16 feet (4.9 m) in length. Other dimensions with the minimum width of 3-1/2 inches (89 mm) may be available
Document History