APA - PR-L318
Forex Amos
| Organization: | APA |
| Publication Date: | 31 May 2021 |
| Status: | active |
scope:
Abstract:
Forex laminated veneer lumber (LVL) is made with aspen veneers in accordance with the in-plant manufacturing standard approved by APA. Forex 2580Fb - 1.55E LVL is available in thicknesses from 1-1/4 inches to 1-3/4 inches, widths of 3-1/2 inches to 24 inches, and lengths up to 60 feet. Forex 2700Fb - 1.8E, 3000Fb - 1.9E, and 3100Fb - 2.0E LVL's are available in thicknesses from 1-1/2 inches to 5-1/4 inches, widths of 3-1/2 inches to 24 inches, and lengths up to 60 feet
Document History