IEEE - N42.43

Mobile Radiation Monitors Used for Homeland Security

active, Most Current
Organization: IEEE
Publication Date: 23 September 2021
Status: active
Page Count: 42
scope:

This standard specifies the performance requirements and tests for mobile radiation monitors (MRMs) that detect and/or identify radionuclides, and when provided, indicate the presence of neutron radiation. MRMs are typically in operation on a platform, such as a vehicle or trailer, that is in motion but that can also be used while stationary. This standard does not address radiation monitors mounted on boats or aerial platforms.

Purpose

This standard specifies the operational and performance requirements for MRMs used in homeland security applications. Operational requirements established by this standard include radiation detection and radionuclide identification, and those requirements associated with the expected electrical, mechanical, and environmental conditions while in use. The tests described in this standard provide a means to help ensure that an MRM meets the requirements stated.

Document History

N42.43
September 23, 2021
Mobile Radiation Monitors Used for Homeland Security
This standard specifies the performance requirements and tests for mobile radiation monitors (MRMs) that detect and/or identify radionuclides, and when provided, indicate the presence of neutron...
April 26, 2016
Performance Criteria for Mobile and Transportable Radiation Monitors Used for Homeland Security
This standard specifies the performance requirements and tests for transportable and mobile radiation monitors that detect and identify radionuclides, and when provided, indicate the presence of...
January 1, 2006
Performance Criteria for Mobile and Transportable Radiation Monitors Used for Homeland Security
This standard specifies the operational and performance requirements for transportable and/or mobile radiation monitors used in homeland security applications. Transportable radiation monitors are...

References

Advertisement