ICEA - S-90-661

CATEGORY 3 AND 5E INDIVIDUALLY UNSHIELDED TWISTED PAIRS, INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN GENERAL PURPOSE AND LAN COMMUNICATION WIRING SYSTEMS

active, Most Current
Organization: ICEA
Publication Date: 1 January 2021
Status: active
Page Count: 41
scope:

This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or without an overall shield, intended primarily for use as horizontal cables, backbone cables, or patch cordage. Depending upon the application and system requirements, this Standard provides choices for materials, transmission characteristics and flammability ratings.

This Standard covers the minimum transmission performance requirements for the following two Categories of cable based on existing system requirements and projected application needs. Multi-pair cables, conforming to the generic designation, ARxM, are not covered by this specification. See instead, ICEA S-103-701.

Category 3: Intended for voice, text, data, video and image transmission with transmission characteristics specified for frequencies up to 16 MHz.

Category 5e: Intended for voice, text, data, video and image transmission with enhanced transmission characteristics specified for frequencies up to 100 MHz.

The products covered in this Standard should conform to the requirements of Part 68 of the FCC rules and regulations.

The cables included are intended to conform to the cabling system architecture and design specified in ANSI/TIA-568.2. Applicable definitions, test methods, and performance requirements are included. The performance requirements contained in this document are for cables as manufactured. Link and channel requirements are beyond the scope of this document.

PURPOSE

This Standard establishes generic technical requirements that may be referenced by individual telecommunications cable specifications covering products intended for normal indoor premises use in the wiring systems of communications users. The parameters covered provide material, construction, and performance requirements.

Because this Standard does not cover all details of individual cable design, it cannot be used as a single document for procurement of product. This Standard is intended for use in conjunction with an individual product specification that provides complete design details for the specific cable type and designates the applicable performance requirements. Such individual cable specifications may be prepared either by the user or the manufacturer. The specification designated for procurement is at the option of the user.

Document History

S-90-661
January 1, 2021
CATEGORY 3 AND 5E INDIVIDUALLY UNSHIELDED TWISTED PAIRS, INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN GENERAL PURPOSE AND LAN COMMUNICATION WIRING SYSTEMS
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or...
June 22, 2012
CATEGORY 3, 5, & 5e INDIVIDUALLY UNSHIELDED TWISTED PAIR INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN GENERAL PURPOSE AND LAN COMMUNICATION WIRING SYSTEMS TECHNICAL REQUIREMENTS
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or...
July 18, 2008
CATEGORY 3,5, & 5e INDIVIDUALLY UNSHIELDED TWISTED PAIR INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN GENERAL PURPOSE AND LAN COMMUNICATION WIRING SYSTEMS TECHNICAL REQUIREMENTS
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or...
July 18, 2008
CATEGORY 3,5, & 5e INDIVIDUALLY UNSHIELDED TWISTED PAIR INDOOR CABLES (WITH OR WITHOUT AN OVERALL SHIELD) FOR USE IN GENERAL PURPOSE AND LAN COMMUNICATION WIRING SYSTEMS TECHNICAL REQUIREMENTS
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or...
June 27, 2002
Category 3,5,&5e Individually Unshielded Twisted Pair Indoor Cables (with or Without an Overall Shield)for Use in General Purpose and LAN Communication Wiring Systems Technical Requirements
This Standard covers mechanical, electrical and flammability requirements for thermoplastic insulated and jacketed, copper conductor, individually unshielded twisted pair indoor cables, with or...
January 1, 2000
Individually Unshielded Twisted Pair Indoor Cables for Use in Communication Wiring Systems Technical Requirements
A description is not available for this item.
March 19, 1998
Individually Unshielded Twisted Pair Indoor Cables for Use in Communication Wiring Systems Technical Requirements
A description is not available for this item.
April 17, 1995
Individually Unshielded Twisted Pair Indoor Cables for Use in Communication Wiring Systems Technical Requirements
A description is not available for this item.

References

Advertisement