CEI - EN IEC 60320-2-1

Appliance couplers for household and similar general purposes Part 2-1: Sewing machine couplers

active, Most Current
Organization: CEI
Publication Date: 1 November 2021
Status: active
Page Count: 26
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for alternating current only and have a rated voltage not exceeding 250 V and a rated current not exceeding 2,5 A.

The sewing machine couplers can include two or more contacts depending on the control components or circuitry required to operate the sewing machine and can be with or without earthing contact.

Document History

EN IEC 60320-2-1
November 1, 2021
Appliance couplers for household and similar general purposes Part 2-1: Sewing machine couplers
This part of IEC 60320 is applicable to special purpose appliance couplers for household sewing machines. These sewing machine couplers are for alternating current only and have a rated voltage not...

References

Advertisement