CEI - EN IEC 60320-2-3

Appliance couplers for household and similar general purposes Part 2-3: Appliance couplers with a degree of protection higher than IPX0

active, Most Current
Organization: CEI
Publication Date: 1 November 2021
Status: active
Page Count: 28
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.

Document History

EN IEC 60320-2-3
November 1, 2021
Appliance couplers for household and similar general purposes Part 2-3: Appliance couplers with a degree of protection higher than IPX0
This document applies to appliance couplers with a degree of protection against ingress of water higher than IPX0.
September 1, 2005
Appliance couplers for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
La presente Variante precisa che i connettori bipolari trattati nella Norma base sono destinati al collegamento di un cavo circolare flessibile; essa inoltre modifica le prescrizioni di costruzione e...
April 1, 1999
Appliance coupler for household and similar general purposes - Part 2-3: Appliance coupler with a degree of protection higher than IPX0
La presente parte della Norma EN 60320 si applica ai connettori bipolari non reversibili per applicazioni fredde per c.a. soltanto, con un grado di protezione contro l'ingresso di acqua superiore a...

References

Advertisement