CEI - EN 62132-3/AB
Integrated circuits - Measurement of electromagnetic immunity, 150 KHz to 1 GHz Part 3: Bulk Current Injection (BCI) method
inactive, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2021 |
| Status: | inactive |
| Page Count: | 4 |
Document History
EN 62132-3/AB
November 1, 2021
Integrated circuits - Measurement of electromagnetic immunity, 150 KHz to 1 GHz Part 3: Bulk Current Injection (BCI) method
A description is not available for this item.
April 1, 2008
Integrated circuits - Measurement of electromagnetic immunity, 150 KHz to 1 GHz - - Part 3: Bulk Current Injection (BCI) method
La presente Norma fa parte della serie IEC/EN 62132 riguardante i circuiti integrati ed in particolare si occupa di un metodo di misura per l'immunità dei circuiti integrati.
La Norma descrive un...