CEI - UNEL 35312;V1/EC

Power cables, rubber insulated (G18), thermoplastic or elastomeric sheathed, with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) Cables with flexible conductors for fixed installation - Rated voltages Uo/U 0,6/1 kV - Class of reaction to fire performance: B2ca-s1a,d1,a1

active, Most Current
Organization: CEI
Publication Date: 1 November 2021
Status: active
Page Count: 4

Document History

UNEL 35312;V1/EC
November 1, 2021
Power cables, rubber insulated (G18), thermoplastic or elastomeric sheathed, with special requirements of reaction to fire performance according to the Construction Products Regulation (CPR) Cables with flexible conductors for fixed installation - Rated voltages Uo/U 0,6/1 kV - Class of reaction to fire performance: B2ca-s1a,d1,a1
A description is not available for this item.
Advertisement