CEI - EN IEC 62769-4
Field Device Integration (FDI) Part 4: FDI Packages
active, Most Current
| Organization: | CEI |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 92 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 specifies the FDI Packages. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been highlighted in Figure 1.
Document History
EN IEC 62769-4
November 1, 2021
Field Device Integration (FDI) Part 4: FDI Packages
This part of IEC 62769 specifies the FDI Packages. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope of this document have been...
March 1, 2016
Field Device Integration (FDI) Part 4: FDI Packages
This part of IEC 62769 specifies the FDI Packages. The overall FDI architecture is illustrated in Figure 1. The architectural components that are within the scope.