ETSI - EN 303 722
Wideband Data Transmission Systems (WDTS) for Fixed Network Radio Equipment operating in the 57 GHz to 71 GHz band; Harmonised Standard for access to radio spectrum
| Organization: | ETSI |
| Publication Date: | 1 December 2021 |
| Status: | inactive |
| Page Count: | 40 |
scope:
The present document specifies technical characteristics and methods of measurements for Wideband Data Transmission Systems (WDTS) fixed network radio equipment operating in the 57 GHz to 71 GHz band taking into consideration ERC Recommendation 70-03 [i.3], annex 3 (frequency bands c2 and c3) and Commission Decision 2006/771/EC [i.4] bands 75a and 75b.
NOTE 1: The technical characteristics of applications using these radio equipment are further described in ETSI TR 103 583 [i.1].
NOTE 2: The relationship between the present document and essential requirements of article 3.2 of Directive 2014/53/EU [i.5] is given in annex A.
Document History