CEI - EN IEC 62769-150-1

Field device integration (FDI) Part 150-1: Profiles - ISA100 WIRELESS

inactive
Organization: CEI
Publication Date: 1 November 2021
Status: inactive
Page Count: 40
ICS Code (IT applications in industry): 35.240.50
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 62769 specifies an FDI profile for IEC 62734 (ISA100 WIRELESS) 1.

1 ISA100 WIRELESSTM is a trade name of the non-profit consortium Wireless Compliance Institute. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the trademark holder or any of its products. Compliance does not require use of the trade name. Use of the trade name requires permission of the trade name holder.

Document History

October 1, 2023
Field Device Integration (FDI) Part 150-1: Profiles - ISA100
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 62734 (ISA100.11a)2. 1 FDI is a registered trademark of the non-profit organization Fieldbus Foundation, Inc. This information...
EN IEC 62769-150-1
November 1, 2021
Field device integration (FDI) Part 150-1: Profiles - ISA100 WIRELESS
This part of IEC 62769 specifies an FDI profile for IEC 62734 (ISA100 WIRELESS) 1. 1 ISA100 WIRELESSTM is a trade name of the non-profit consortium Wireless Compliance Institute. This information is...

References

Advertisement