DSF/PREN IEC 60255-27
Measuring relays and protection equipment – Part 27: Product safety requirements
| Organization: | DS |
| Status: | pending |
| Page Count: | 105 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of the IEC 60255 series describes the product safety requirements for measuring relays and protection equipment having a rated AC voltage up to 1 000 V, or a rated DC voltage up to 1 500 V. Above these limits, IEC 60664-1 is applicable for the determination of clearance, creepage distance and withstand test voltage. This standard specifies essential safety requirements to minimize the risk of fire and hazards caused by electric shock or injury to the user and property, and this standard is intended to describe only product safety requirements, functional performance of the equipment is not covered. This standard covers all the ways in which the equipment may be mounted and used in cabinets, racks and panels. This standard also applies to auxiliary devices such as shunts, series resistors, transformers, etc., that are used in conjunction with measuring relays and protection equipment and are tested together. Ancillary equipment such as network switches used in conjunction with measuring relays and protection equipment may need to comply with additional safety requirements. This standard does not specify the implementation of individual equipment, circuits and components. Equipment shall be designed to meet the requirements of all relevant clauses of the standard and tested to prove compliance where necessary. Type testing alone (as section 9 type tests) does not form a complete safety assessment and does not guarantee that the correct components / materials have been used, this can only be achieved by assessment against all clauses of this standard.
Document History