DS/EN IEC 61347-2-14/A11

Lamp controlgear – Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps

active, Most Current
Organization: DS
Publication Date: 22 November 2021
Status: active
Page Count: 6
ICS Code (Other standards related to lamps): 29.140.99
scope:

IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating from the supply frequency, associated with fluorescent induction lamps as specified in IEC 62532 and IEC 62639, for high-frequency operation.

Document History

DS/EN IEC 61347-2-14/A11
November 22, 2021
Lamp controlgear – Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating...
May 1, 2018
Lamp controlgear – Part 2-14: Particular requirements for DC and/or AC supplied electronic controlgear for fluorescent induction lamps
IEC 61347-2-14:2018 specifies particular safety requirements for electronic controlgear for use on AC supplies up to 1 000 V at 50 Hz or 60 Hz and/or DC supplies with operating frequencies deviating...
Advertisement