DSF/ISO/DIS 4628-5

Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking

inactive
Organization: DS
Status: inactive
Page Count: 11
ICS Code (Paints and varnishes): 87.040
scope:

ISO 4628-5:2016 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628‑1 defines the system used for designating the quantity and size of defects and the intensity of changes in appearance of coatings and outlines the general principles of the system. This system is intended to be used, in particular, for defects caused by ageing and weathering, and for uniform changes such as colour changes, for example yellowing.

Document History

December 1, 2022
Paints and varnishes – Evaluation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking
This document specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628-1 specifies the system used for designating the quantity and size of...
January 1, 1985
Paint and varnish coatings - Evaluation of defects - Part 5: Flaking
The Standard is dealing with designation of the degree of flacking of coatings of paints and varnishes.
DSF/ISO/DIS 4628-5
Paints and varnishes – Evaluation of degradation of coatings – Designation of quantity and size of defects, and of intensity of uniform changes in appearance – Part 5: Assessment of degree of flaking
ISO 4628-5:2016 specifies a method for assessing the degree of flaking of coatings by comparison with pictorial standards. ISO 4628‑1 defines the system used for designating the quantity and size of...
Advertisement