DS/EN IEC 62484
Radiation protection instrumentation – Spectrometric radiation portal monitors (SRPMs) used for the detection and identification of illicit trafficking of radioactive material
| Organization: | DS |
| Publication Date: | 7 December 2021 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Radiation protection): | 13.280 |
scope:
This document defines the performance requirements of installed monitors used for the detection and identification of gamma emitters and the detection of neutron radiation emitters. These monitors are commonly known as spectrometric radiation portal monitors or SRPMs. They are used to monitor vehicles, cargo containers, people, or packages and are typically used at national and international border crossings and ports of entry. SRPMs may be used at any location where there is a need for this type of monitoring.
Document History