DSF/ISO/DIS 19659-3
Railway applications – Heating, ventilation and air conditioning systems for rolling stock – Part 3: Energy efficiency
| Organization: | DS |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
scope:
This document is applicable to the calculation, measurement and/or verification of energy consumption of railway vehicle HVAC (Heating, ventilation and air-conditioning) systems. The HVAC system energy consumption is simulated, calculated, measured and validated in accordance with the requirements of thermal comfort defined in ISO 19659-2, considering the same category of passenger railway vehicles as detailed in ISO 19659-2, Clause 4. - Category 1 (e.g. main line, intercity, long distance, high speed); - Category 2 (e.g. suburban, commuter, regional); - Category 3 (e.g. urban, LRV, tram, metro/subway). This document will only cover the passenger area HVAC systems. Driver's cab HVAC systems are excluded but could be treated in a similar way.
Document History