DSF/ISO/FDIS 15706-1

Information and documentation – International Standard Audiovisual Number (ISAN) – Part 1: Audiovisual work identifier

inactive
Organization: DS
Status: inactive
Page Count: 25
ICS Code (Information sciences): 01.140.20
scope:

ISO 15706:2002 establishes and defines a voluntary standard numbering system for the unique and international identification of audiovisual works. An International Standard Audiovisual Number (ISAN) identifies an audiovisual work throughout its life and is intended for use wherever precise and unique identification of an audiovisual work would be desirable. As an identifier, it may be used for various purposes, such as to assist allocation of royalties among right holders, to track the use of audiovisual works, for information retrieval and for anti-piracy purposes, such as verifying title registrations. The ISAN can also provide a basis for supplementary identification systems when version or product information is required (e.g. for applications such as broadcast automation and automated storage and retrieval systems). An ISAN should apply to the audiovisual work itself. It should not be related to the physical medium of such an audiovisual work, or the identification of that medium. The issuance of an ISAN should in no way be related to any process of copyright registration, nor should the issuance of an ISAN provide evidence of the ownership of rights in an audiovisual work.

Document History

February 2, 2023
Information and documentation – International Standard Audiovisual Number (ISAN) – Part 1: Audiovisual work identifier
This document establishes and defines a voluntary standard numbering system for the unique and international identification of audiovisual works (as defined in 3.1). An International Standard...
DSF/ISO/FDIS 15706-1
Information and documentation – International Standard Audiovisual Number (ISAN) – Part 1: Audiovisual work identifier
ISO 15706:2002 establishes and defines a voluntary standard numbering system for the unique and international identification of audiovisual works. An International Standard Audiovisual Number (ISAN)...
Advertisement