DSF/ISO/DIS 11644

Leather – Test for adhesion of finish

pending, Most Current
Organization: DS
Status: pending
Page Count: 18
ICS Code (Leather and furs): 59.140.30
scope:

This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished leathers with a smooth surface that can be bonded to an adherent-plate without the adhesive penetrating into the finish. Preliminary experiments might be necessary to determine whether these conditions are met. This test method is applied to finished leathers with a thick finish-coat. The method specified in this standard does not apply to unpigmented articles or without continuous coating layer, such as - nubuk, - aniline, - pull-up, - suede, - perforated leather.

Document History

DSF/ISO/DIS 11644
Leather – Test for adhesion of finish
This International Standard specifies a method for measuring the adhesion of the finish to leather or the adhesion between two adjacent layers of the finish. The method is valid for all finished...
Advertisement