DS/IEC TS 63217 ED1

Utility-interconnected photovoltaic inverters – Test procedure for over voltage ride-through measurements

active, Most Current
Organization: DS
Publication Date: 29 November 2021
Status: active
Page Count: 28
ICS Code (Solar energy engineering): 27.160
scope:

IEC TS 63217:2021 provides a test procedure for evaluating the performance of Over Voltage Ride-Through (OVRT) functions in inverters used in utility-interconnected photovoltaic (PV) systems. This document is most applicable to large systems where PV inverters are connected to utility high voltage (HV) distribution systems. However, the applicable procedures may also be used for low voltage (LV) installations in locations where evolving OVRT requirements include such installations, e.g. single-phase or 3-phase systems. This document is for testing of PV inverters, though it contains information that may also be useful for testing of a complete PV power plant consisting of multiple inverters connected at a single point to the utility grid. It further provides a basis for utility-interconnected PV inverters numerical simulation and model validation.

Document History

DS/IEC TS 63217 ED1
November 29, 2021
Utility-interconnected photovoltaic inverters – Test procedure for over voltage ride-through measurements
IEC TS 63217:2021 provides a test procedure for evaluating the performance of Over Voltage Ride-Through (OVRT) functions in inverters used in utility-interconnected photovoltaic (PV) systems. This...
Utility-interconnected photovoltaic (PV) inverters – Test procedure of over-voltage ride-through measurements
This document provides a test procedure for evaluating the performance of Over Voltage Ride- Through (OVRT) functions in inverters used in utility-interconnected Photovoltaic (PV) systems. This...
Advertisement