NEN-EN 17435

Surfaces for sports areas - Test method for the determination of Head Injury Criterion (HIC) and Critical Fall Height (CFH)

inactive
Organization: NEN
Publication Date: 1 October 2019
Status: inactive
Page Count: 22
ICS Code (Sports facilities): 97.220.10
scope:

This document specifies test methods for measuring the Head Injury Criterion (HIC) of sports surfaces. Two different methods are specified. In Procedure A, a series of tests are undertaken from differing drop heights and the HIC values are plotted, and the Critical Fall Height determined. In Procedure B, a series of tests are made at a fixed drop height and the mean value of HIC is calculated.

This test method is primarily intended for use on synthetic turf sport surfaces. It may be carried out in a laboratory on test specimens or in situ on installed sports surfaces.

NOTE Annex A contains an indicative test method where a single test is made at each drop height and an indicative value of HIC is calculated. This test method can also be used on other forms of sports surfacing that may be intended to provide impact protection against head impacts.

Document History

December 1, 2021
Surfaces for sports areas - Test method for the determination of Head Injury Criterion (HIC) and Critical Fall Height (CFH)
This document specifies test methods for measuring the impact attenuation of sports surfaces. Three different methods are specified. In Procedure A, a series of tests are undertaken from differing...
NEN-EN 17435
October 1, 2019
Surfaces for sports areas - Test method for the determination of Head Injury Criterion (HIC) and Critical Fall Height (CFH)
This document specifies test methods for measuring the Head Injury Criterion (HIC) of sports surfaces. Two different methods are specified. In Procedure A, a series of tests are undertaken from...

References

Advertisement