SNV - SN EN 54-3+A1

Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 69
ICS Code (Fire protection): 13.220.20
scope:

This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible warning between the fire detection and fire alarm systems and the occupants of a building (see EN 54-1:2011).

This European Standard provides for the assessment and verification of constancy of performance (AVCP) of fire alarm sounders to this EN.

This European Standard is not intended to cover:

a) loudspeaker type devices primarily intended for emitting emergency voice messages that are generated from an external audio source;

b) supervisory sounders, for example, within the control and indicating equipment.

Document History

SN EN 54-3+A1
October 1, 2021
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
October 1, 2014
Fire detection and fire alarm systems - Part 3: Fire alarm devices - Sounders
This European Standard specifies the requirements, test methods and performance criteria for fire alarm sounders, including voice sounders, in a fixed installation intended to signal an audible...
July 1, 2006
Fire detection and fire alarm systems – Part 3: Fire alarm devices – Sounders; Amendment A2
A description is not available for this item.
June 1, 2002
Fire detection and fire alarm systems - Part 3: Fire alarm devices; Sounders; Amendment A1
Foreword This document EN 54-3:2001/A1:2002 has been prepared by Technical Committee CEN/TC 72 "Fire detection and fire alarm systems", the secretariat of which is held by BSI. This Amendment to...

References

Advertisement