SNV - SN EN 12353

Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity

active, Most Current
Organization: SNV
Publication Date: 1 September 2021
Status: active
Page Count: 38
ICS Code (Chemicals for industrial and domestic disinfection purposes): 71.100.35
ICS Code (Disinfectants and antiseptics): 11.080.20
scope:

This document specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal, sporicidal, fungicidal and virucidal (incl. bacteriophages) activity of chemical disinfectants and antiseptics drawn up by CEN/TC 216. These methods for keeping test organisms can only be carried out in connection with at least one of those standards where a reference to this document is established.

NOTE 1 Annex A (informative) contains a non-exhaustive list of test organisms for which this document can be applied.

NOTE 2 European Standards (EN) where this document is referenced are listed in the Bibliography.

NOTE 3 A specific description on the preservation of bacterial spores could be added once the results of the ongoing ring trials are available.

Document History

SN EN 12353
September 1, 2021
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This document specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal, sporicidal,...
April 1, 2013
Chemical disinfectants and antiseptics - Preservation of test organisms used for the determination of bactericidal (including Legionella), mycobactericidal, sporicidal, fungicidal and virucidal (including bacteriophages) activity
This European Standard specifies methods for keeping test organisms used and defined in European Standards for the determination of bactericidal (incl. Legionella pneumophila), mycobactericidal,...
November 1, 2006
Chemical disinfectants and antiseptics – Preservation of test organisms used for the determination of bactericidal, mycobactericidal, sporicidal and fungicidal activity
A description is not available for this item.

References

Advertisement