FORD - WSS-M2C908-C1

OIL, ENGINE ASSEMBLY, SAE 50 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 23 November 2021
Status: active
Page Count: 4
scope:

The material specification defines the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle manufacturing operations.

Document History

WSS-M2C908-C1
November 23, 2021
OIL, ENGINE ASSEMBLY, SAE 50 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material specification defines the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...
November 13, 2020
OIL, ENGINE ASSEMBLY, SAE 50 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material specification defines the minimum acceptable performance requirements and physical/chemical properties of engine oils to be used by Ford Motor Company in its worldwide engine/vehicle...

References

Advertisement