FORD - WSS-M4P13-D1

ANODIZED ALUMINUM PERFORMANCE, EXTERIOR STEP SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 19 November 2021
Status: active
Page Count: 9
scope:

These specifications define the minimum durability and performance requirements for both bright and satin anodized aluminum finishes being used on the following applications:

- Decorative Exterior trim components, like outer belt moldings or roof rails, must meet all tests except where identified as suffix D1 only.

- Exterior step surfaces, like running boards or pick-up box steps, must meet A-suffix level tests and all tests identified for suffix D1. Running boards pick-up box steps are examples.

Document History

WSS-M4P13-D1
November 19, 2021
ANODIZED ALUMINUM PERFORMANCE, EXTERIOR STEP SURFACES ***TO BE USED WITH FORD WSS-M99P1111-A***
These specifications define the minimum durability and performance requirements for both bright and satin anodized aluminum finishes being used on the following applications: - Decorative Exterior...

References

Advertisement