SNV - SN EN 14854

Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers

active, Most Current
Organization: SNV
Publication Date: 1 November 2021
Status: active
Page Count: 12
ICS Code (Aerosol containers): 55.130
scope:

This document specifies dimensions of neck finishes for aerosol and spray glass containers, in order to guarantee tight sealing of valves or pumps with ferrules defined by EN 14849.

It applies to glass containers with a nominal diameter of the neck finish around 11 mm, 13 mm, 15 mm, 17 mm, 18 mm and 20 mm for both moulded and tubular glass neck finishes.

NOTE These neck finishes are commonly called FEA 11, 13, 15, 17, 18 and 20.

Document History

SN EN 14854
November 1, 2021
Glass packaging - Dimensions of neck finishes for aerosol and spray glass containers
This document specifies dimensions of neck finishes for aerosol and spray glass containers, in order to guarantee tight sealing of valves or pumps with ferrules defined by EN 14849. It applies to...
March 1, 2006
Aerosol containers - Glass containers - Dimensions of the neck finish
A description is not available for this item.

References

Advertisement