SNV - SN EN 15199-4

Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 33
ICS Code (Petroleum products in general): 75.080
scope:

This European Standard describes a method for the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionization detection. The standard is applicable to stabilized crude oils and for the boiling range distribution and the recovery up to and including n-nonane. A stabilized crude oil is defined as having a Reid Vapour Pressure equivalent to or less than 82,7 kPa as determined by IP 481 [3].NOTE

Document History

SN EN 15199-4
October 1, 2021
Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil
This European Standard describes a method for the determination of the boiling range distribution of petroleum products by capillary gas chromatography using flame ionization detection. The standard...
January 1, 2016
Petroleum products - Determination of boiling range distribution by gas chromatography method - Part 4: Light fractions of crude oil
A description is not available for this item.

References

Advertisement