SNV - SN EN 17415-3
District cooling pipes - Bonded single pipe systems for directly buried cold water networks - Part 3: Factory made steel valve assembly for steel or plastic service pipe, polyurethane thermal insulation and a casing of polyethylene
| Organization: | SNV |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Other pipeline components): | 23.040.99 |
scope:
This document specifies requirements, design and test methods for factory made thermally insulated bonded valve assemblies for directly buried district cooling distribution systems, comprising a steel valve from DN 15 to DN 1200, rigid polyurethane foam insulation and a casing of polyethylene.The valve assembly can also include the following additional elements: measuring wires, spacers and diffusion barriers.This document applies only to insulated valve assemblies, for continuous operation with water at various temperatures (1 to 30) °C and a maximum operation pressure of 25 bar.The design is based on an expected service life with continuous operation of a minimum 50 years.NOTE
Document History