FORD - WSS-M2F227-A1

FABRIC, VINYL (PVC) COATED, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 22 November 2021
Status: active
Page Count: 4
scope:

The material defined by this specification is an expanded polyvinyl chloride film laminated to a base fabric that allows light transmittance. The PVC film is translucent for use in backlit interior assemblies. The construction may or may not contain a printed pattern which is visible when backlit.

Document History

WSS-M2F227-A1
November 22, 2021
FABRIC, VINYL (PVC) COATED, TRANSLUCENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an expanded polyvinyl chloride film laminated to a base fabric that allows light transmittance. The PVC film is translucent for use in backlit interior...

References

Advertisement