FORD - WSS-M4G87-B

SEALER, RUBBER BASE – EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 10 November 2021
Status: active
Page Count: 2
scope:

The materials defined by this specification are extruded ethylene propylene rubber based sealers typically die cut from a preform to the desired shape.

Document History

WSS-M4G87-B
November 10, 2021
SEALER, RUBBER BASE – EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are extruded ethylene propylene rubber based sealers typically die cut from a preform to the desired shape.
June 2, 2021
SEALER, RUBBER BASE – EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are extruded ethylene propylene rubber based sealers typically die cut from a preform to the desired shape.
October 16, 2014
SEALER, RECLAIMED RUBBER BASE, EXTRUDED ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are extruded reclaimed rubber sealers and elastic washers of uniform composition.
November 21, 1997
SEALER, RECLAIMED RUBBER BASE, EXTRUDED
1. SCOPE The materials defined by this specification are extruded reclaimed rubber sealers and elastic washers of uniform composition.

References

Advertisement