CENELEC - EN 61534-22
Powertrack systems - Part 22: Particular requirements for powertrack systems intended for onfloor or underfloor installation
| Organization: | CENELEC |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Wires): | 29.060.10 |
| ICS Code (Connecting devices): | 29.120.20 |
scope:
This part of IEC 61534 specifies the particular requirements and tests for PT systems intended for mounting on, or under the floor level and floor service units which are mounted on the floor, under the floor or flush with the floor.
NOTE 1 Types and applications are shown in Figures AA.1a, AA.1b and AA.2
NOTE 2 Flushfloor PT systems, with the exception of flushfloor service units, are not covered by this standard.
NOTE Particular attention needs to be paid to installations rules when elements are installed which include EMI suppression devices.
Document History