ASME - B18.1.3M
Metric Small Solid Rivets 12 mm Nominal Diameter and Smaller
| Organization: | ASME |
| Publication Date: | 1 January 1983 |
| Status: | active |
| Page Count: | 26 |
scope:
This Standard covers complete general and dimensional data for those types of metric small solid rivets recognized as American National Standard. Included is an appendix covering formulas on which dimensional data are based. It should be understood, however, that where questions arise concerning acceptance of a product, the dimensions in the tables shall govern over recalculation by formula.
The inclusion of dimensional data in this Standard is not intended to imply that all of the products described are stock production sizes. Consumers should consult with manufacturers concerning the availability of products. For recommended diameter-length combinations, refer to Table 7.
Metric small solid rivets purchased for Government use shall conform to this Standard and additionally to the requirements of Appendix II.
Document History