ISO - 22482

Thermal insulation products — Aerogel blanket for buildings — Specification

active, Most Current
Organization: ISO
Publication Date: 1 December 2021
Status: active
Page Count: 22
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This document specifies the requirements for factory-made aerogel blankets, which are used for the thermal insulation of building applications. This document specifies insulation that exhibits thermal insulating performance through high porosity and nano-sized pores by compounding aerogel with net-like fibrous material, e.g. polyester, glass fibre, ceramic fibre. The products are delivered as a blanket type.

This document describes product characteristics and includes procedures for testing, evaluation of conformity and marking and labelling.

This document does not specify the required level of a given property to be achieved by a product to demonstrate fitness for purpose in a particular application.

Document History

22482
December 1, 2021
Thermal insulation products — Aerogel blanket for buildings — Specification
This document specifies the requirements for factory-made aerogel blankets, which are used for the thermal insulation of building applications. This document specifies insulation that exhibits...

References

Advertisement