ASME - B18.15

Forged Eyebolts

active, Most Current
Organization: ASME
Publication Date: 14 August 2015
Status: active
Page Count: 22
scope:

This Standard is limited to dimensions and capacities for carbon steel and corrosion-resistant stainless steel, forged threaded eyebolts intended primarily for lifting applications. For carbon steel construction, the sizes are limited to 1⁄4 in. through 21⁄2 in., and for corrosionresistant stainless steel construction, the sizes are limited to 1⁄4 in. through 11⁄2 in. This Standard covers the following types and styles:

(a) Type 1, plain pattern (straight shank) (see Table 1)

(1) Style A, long length

(2) Style B, short length

(b) Type 2, shoulder pattern (see Table 2)

(1) Style A, long length

(2) Style B, short length

Nonmandatory Appendices A and B contain descriptive and cautionary information pertinent to forged eyebolts. Nonmandatory Appendix C contains information on the application of eyebolts. Nonmandatory Appendix Dprovides information on eyebolts with metric threads M6 through M64 and corresponding material and performance information.

The inclusion of dimensional data in this Standard is not intended to imply that all products described are stock production items. Consumers should consult with suppliers concerning availability of products.

Document History

B18.15
August 14, 2015
Forged Eyebolts
This Standard is limited to dimensions and capacities for carbon steel and corrosion-resistant stainless steel, forged threaded eyebolts intended primarily for lifting applications. For carbon steel...
August 14, 2015
Forged Eyebolts
This Standard is limited to dimensions and capacities for carbon steel and corrosion-resistant stainless steel, forged threaded eyebolts intended primarily for lifting applications. For carbon steel...
January 1, 1985
Forged Eyebolts
This Standard is limited to dimensions and capacities for forged threaded eyebolts intended primarily for lifting applications, and covers the following types and styles. Type 1 , Plain pattern...
January 1, 1985
Forged Eyebolts
This Standard is limited to dimensions and capacities for forged threaded eyebolts intended primarily for lifting applications, and covers the following types and styles. Type 1, Plain pattern...

References

Advertisement