SNV - SN EN ISO 12625-7

Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 24
ICS Code (Tissue paper): 85.080.20
scope:

This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives specific instructions for the preparation of test pieces (single-ply, multi-ply products) and for the optical measurements of products, where special precautions can be necessary.

NOTE The properties called ISO brightness and colour with C/2° (indoor daylight) are measured with an instrument adjusted to a much lower UV content than that specified in this document. The measurements of ISO brightness and colour with C/2° (indoor daylight) are described in ISO 12625-15.

Document History

SN EN ISO 12625-7
October 1, 2021
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
This document specifies testing procedures for the instrumental determination of brightness and colour of tissue paper and tissue products viewed under outdoor daylight conditions. It also gives...
July 1, 2014
Tissue paper and tissue products - Part 7: Determination of optical properties - Measurement of brightness and colour with D65/10° (outdoor daylight)
A description is not available for this item.

References

Advertisement