SNV - SN EN ISO 13000-1

Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation

active, Most Current
Organization: SNV
Publication Date: 1 September 2021
Status: active
Page Count: 20
ICS Code (Rubber and plastics products in general): 83.140.01
scope:

This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms.

The PTFE used to make the semi-finished product is described in ISO 20568-1. The PTFE used to make the semi-finished product are virgin, reprocessed or recycled resin. The addition of up to 1,5 % by mass of pigment or colorant can be used.

Document History

SN EN ISO 13000-1
September 1, 2021
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation
This document establishes a system of designation for processed unfilled polytetrafluoroethylene (PTFE) products, which can occur in several forms. The PTFE used to make the semi-finished product is...
February 1, 2006
Plastics - Polytetrafluoroethylene (PTFE) semi-finished products - Part 1: Requirements and designation (ISO 13000-1:2005)
A description is not available for this item.

References

Advertisement