SNV - SN EN ISO 22940

Solid recovered fuels - Determination of elemental composition by X-ray fluorescence

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 50
ICS Code (Solid fuels): 75.160.10
scope:

This document specifies the procedure for a determination of major and minor element concentrations in solid recovered fuel material by energy dispersive X-ray fluorescence (EDXRF) spectrometry or wavelength dispersive X-ray fluorescence (WDXRF) spectrometry using a calibration with solid recovered fuel reference materials or solid recovered fuel samples with known content. A semiquantitative determination may be carried out using matrix independent standards.X-ray fluorescence spectrometry can be used as a fast method for a qualitative overview of elements and impurities and after suitable calibration it is very useful for determining major elements or even minor elements (except Hg) in order to quickly identify increased concentrations of minor elements in solid recovered fuels (e.g. during SRF-production).This document is applicable for the following elements: Na, Mg, Al, Si, P, S, Cl, K, Ca, Ti, V, Cr, Mn, Fe, Co, Ni, Cu, Zn, As, Br, Mo, Cd, Sb, Tl and Pb. Concentrations from approximately 0,000 1 % and above can be determined depending on the element, the calibration materials used and the instrument used.

Document History

SN EN ISO 22940
October 1, 2021
Solid recovered fuels - Determination of elemental composition by X-ray fluorescence
This document specifies the procedure for a determination of major and minor element concentrations in solid recovered fuel material by energy dispersive X-ray fluorescence (EDXRF) spectrometry or...

References

Advertisement