SNV - SN EN ISO 19957

Footwear - Test methods for heels - Heel pin holding strength

active, Most Current
Organization: SNV
Publication Date: 1 October 2021
Status: active
Page Count: 16
ICS Code (Footwear): 61.060
scope:

This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method is used both to measure the heel pin holding strength of heel materials by using a standard heel pin and a method of insertion, and to assess the heel nailing of commercial production.

This test method is applicable to testing plastics and wooden heels for women's footwear. Heels composed of layers of fibreboard or leather and low plastics heels for men's footwear cannot be tested by this method.

Document History

SN EN ISO 19957
October 1, 2021
Footwear - Test methods for heels - Heel pin holding strength
This document specifies a test method for measuring the force required to pull a single heel pin out of a heel. This test method is used both to measure the heel pin holding strength of heel...
January 1, 2005
Footwear - Test methods for heels - Heel pin holding strength (ISO 19957:2004)
A description is not available for this item.

References

Advertisement