SNV - SN EN ISO 21922

Refrigerating systems and heat pumps - Valves - Requirements, testing and marking

active, Most Current
Organization: SNV
Publication Date: 1 November 2021
Status: active
Page Count: 102
ICS Code (Heat pumps): 27.080
ICS Code (Refrigerating technology): 27.200
scope:

This European Standard specifies safety requirements, safety factors, test methods, test pressures used and marking of refrigerating valves and other components with similar bodies, hereinafter called valves, for use in refrigerating systems.It describes the procedure to be followed when designing (by calculation or by an experimental design method) valve parts subjected to pressure as well as the criteria to be used in the selection of materials.The standard describes methods by which reduced impact values at low temperatures may be taken into account in a safe manner.This standard applies to the design of bodies and bonnets for pressure relief devices, including bursting disc devices, with respect to pressure containment but it does not apply to any other aspects of the design or application of pressure relief devices.

Document History

SN EN ISO 21922
November 1, 2021
Refrigerating systems and heat pumps - Valves - Requirements, testing and marking
This European Standard specifies safety requirements, safety factors, test methods, test pressures used and marking of refrigerating valves and other components with similar bodies, hereinafter...

References

Advertisement