SNV - SN EN ISO 22042
Blast chiller and freezer cabinets for professional use - Classification, requirements and test conditions
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 November 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Commercial refrigerating appliances): | 97.130.20 |
scope:
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional catering and similar professional areas.The appliances covered by this Standard are intended to rapidly cool down hot foodstuffs up to a load capacity of 300 kg.
Document History
SN EN ISO 22042
November 1, 2021
Blast chiller and freezer cabinets for professional use - Classification, requirements and test conditions
This Standard specifies the requirements for the verification of performance and energy consumption of blast cabinets for professional use in commercial kitchens, hospitals, canteens, institutional...