IEC - 60269-7
Low voltage fuses – Part 7: Supplementary Requirements for fuse-links for the protection of batteries and battery systems
| Organization: | IEC |
| Publication Date: | 1 December 2021 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
scope:
Scope and object
These supplementary requirements apply to fuse-links for the protection of batteries and battery systems, including, but not limited to terminology, for electricity storage in equipment for circuits of nominal voltages up to 1 500 V DC.
Their rated voltage can be higher than 1 500 V DC.
The object of these supplementary requirements is to establish the characteristics of battery fuse-links in such a way that they can be replaced by other fuse-links having the same characteristics, provided that their dimensions are identical.
Document History