ASABE - S398.1
Procedure for Sprinkler Testing and Performance Reporting
| Organization: | ASABE |
| Publication Date: | 1 March 1985 |
| Status: | active |
| Page Count: | 6 |
scope:
This procedure is used only to determine the radius of throw. No attempt is made here to define product use, design or application procedures, nor to determine uniformity of distribution, or the uniformity of the radius of throw throughout the area of coverage.
Single sprinkler tests only are covered in this Standard.
Purpose
This Standard has the following three purposes:
To define a common test procedure for the collection of sprinkler test data such as pressure, flow rate, and radius of throw, which may be used for the purpose of publishing performance specifications for sprinklers whose areas of coverage have uniform radii.
To provide methods for the interpretation of test data for sprinkler performance specifications, as derived from paragraph 1.1.1.
To provide a method to readily distinguish which performance specifications have been developed using this procedure.
The sprinkler performance specifications presented are to be of such extent and accuracy as to assist irrigation system designers when comparing the basic performance of various types and makes of sprinklers.
This Standard describes the types and methods of obtaining and recording pertinent test data. There must be a sufficient amount of data recorded and retained to support published performance specifications so apparent conflicts can be resolved.
Document History