DS/EN IEC 60335-2-29/A1

Household and similar electrical appliances – Safety – Part 2-29 – Particular requirements for battery chargers

active, Most Current
Organization: DS
Publication Date: 14 December 2021
Status: active
Page Count: 16
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Miscellaneous domestic and commercial equipment): 97.180
scope:

This European Standard deals with the safety of electric battery chargers for household use having an output at safety extra-low voltage, their rated voltage being not more than 250 V.

Document History

DS/EN IEC 60335-2-29/A1
December 14, 2021
Household and similar electrical appliances – Safety – Part 2-29 – Particular requirements for battery chargers
This European Standard deals with the safety of electric battery chargers for household use having an output at safety extra-low voltage, their rated voltage being not more than 250 V.
December 13, 2021
Household and similar electrical appliances – Safety – Part 2-29: Particular requirements for battery chargers
This clause of Part 1 is replaced by the following. This part of IEC 60335 deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V...
Household and similar electrical appliances - Safety - Part 2-29: Particular requirements for battery chargers
This clause of Part 1 is replaced by the following. This International Standard deals with the safety of electric battery chargers for household and similar use having an output not exceeding 120 V...
Advertisement