DS/EN IEC 61557-6

Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems

active, Most Current
Organization: DS
Publication Date: 13 December 2021
Status: active
Page Count: 24
ICS Code (Power transmission and distribution networks in general): 29.240.01
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Electrical insulation in general): 29.080.01
scope:

This part of IEC 61557 specifies the requirements applicable to measuring equipment for testing the effectiveness of protective measures of residual current devices (RCD) installed in TT, TN and IT systems. It is not the purpose of this document to verify the RCD according to their product standards. NOTE - Applicable tripping tests for time and current of RCD are listed in Annex A, Table A.1.

Document History

DS/EN IEC 61557-6
December 13, 2021
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements applicable to measuring equipment for testing the effectiveness of protective measures of residual current devices (RCD) installed in TT, TN and IT...
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. – Equipment for testing, measuring or monitoring of protective measures – Part 6: Effectiveness of residual current devices (RCD) in TT, TN and IT systems
This part of IEC 61557 specifies the requirements for measuring equipment applied to the testing of the effectiveness of protective measures of residual current operated protective devices (RCD)...
Advertisement