DS/EN IEC 62135-2

Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements

active, Most Current
Organization: DS
Publication Date: 14 December 2021
Status: active
Page Count: 40
ICS Code (Welding equipment): 25.160.30
scope:

This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V AC RMS. This document does not define safety requirements. Resistance welding equipment type tested in accordance with, and which has met the requirements of, this document, is deemed to be in compliance for all applications. The frequency range covered is from 0 Hz to 400 GHz. Arc welding equipment containing a radio receiver or transmitter is within the scope of this document. Additional requirements for such equipment is specified in Annex D. The radiated emission requirements in this document are not intended to be applicable to the intentional transmissions from a radio transmitter as defined by the ITU nor to any spurious emissions related to these intentional transmitters. This product EMC standard for resistance welding equipment takes precedence over all aspects of the generic standards and no additional EMC tests are required or necessary. NOTE 1 - Typical allied processes are resistance hard and soft soldering or resistance heating achieved by means comparable to resistance welding equipment. NOTE 2 - Limit values are specified for only part of the frequency range. Resistance welding equipment are classified as Class A and Class B equipment. This part of IEC 62135 specifies a) test methods to be used in conjunction with CISPR 11:2015, CISPR 11:2015/AMD1:2016 and CISPR 11:2015/AMD2:2019 to determine radio-frequency (RF) emission; b) relevant standards and test methods for harmonic current emission, voltage fluctuation and flicker;c) additional requirements for equipment powered by internal or external batteries (Annex C). NOTE 3 - The limits in this document cannot, however, provide full protection against interference to radio and television reception when the resistance welding equipment is used closer than 30 m to the receiving antenna(e). NOTE 4 - In special cases, when highly susceptible apparatus is being used in close proximity, additional mitigation measures are sometimes employed to further reduce the electromagnetic emissions. NOTE 5 - The origins of the limit values in this document are summarized in Annex A. This part of IEC 62135 also defines immunity requirements and test methods for continuous and transient, conducted and radiated disturbances including electrostatic discharges. NOTE 6 - These requirements do not, however, cover extreme cases which are extremely rare.

Document History

DS/EN IEC 62135-2
December 14, 2021
Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V AC RMS. This document does not...
Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This document does...
Resistance welding equipment – Part 2: Electromagnetic compatibility (EMC) requirements
This part of IEC 62135 is applicable to equipment for resistance welding and allied processes which are connected to mains supplies with rated voltages up to 1 000 V a.c. r.m.s. This document does...

References

Advertisement