NR/L2/OHS/00130/01 ISSUE 1
Creating a Site of Work Segregated from the Railway: On a Platform Within a Station Environment
| Organization: | NR |
| Publication Date: | 5 March 2022 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This module defines the processes and hierarchy of controls for use when establishing a site of works segregated from the operational railway on a platform within a station environment.
Purpose
This module provides risk-based controls to works on a platform within a station environment so it can be segregated from the railway.
The module:
a) eliminates, or reduces to as low as reasonably practical, risk to the operational railway;
b) allows for efficiencies, as once the site of work designated as segregated from the railway is set up, NR/L2/OHS/019 does not have to be applied and non-PTS operatives can be utilised.
NOTE: All other relevant Network Rail standards are applicable to works using this standard.
Document History