BSI - 21/30434337 DC
Draft BS EN IEC 62271-214 High-voltage switchgear and controlgear. Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
pending
| Organization: | BSI |
| Publication Date: | 16 December 2021 |
| Status: | pending |
| Page Count: | 34 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
21/30434337 DC
December 16, 2021
Draft BS EN IEC 62271-214 High-voltage switchgear and controlgear. Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
September 30, 2019
High-voltage switchgear and controlgear Part 214: Internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.