AENOR - UNE 211002

Thermoplastic-based compound insulated cables of rated voltages up to and including 450/750 V having low emission of smoke and corrosive gases. Unsheathed single core cables.

inactive
Organization: AENOR
Publication Date: 6 February 2004
Status: inactive
ICS Code (Cables): 29.060.20

Document History

March 29, 2017
Low voltage energy cables of rated voltages up to and including 450/750 V (Uo/U). Single core non-sheathed cables with thermoplastic insulation and having high performances concerning reaction to fire, for fixed wiring
A description is not available for this item.
November 14, 2012
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation. Single core cables, resistant to flame propagation, insulated with halogen-free thermoplastic compound, for fixed wiring
A description is not available for this item.
May 28, 2008
Cables of rated voltages up to and including 450/750 V and having thermoplastic insulation -- Single core cables, resistant to flame propagation, insulated with halogen-free thermoplastic compound, for fixed wiring
A description is not available for this item.
October 5, 2005
Thermoplastic-based compound insulated cables of rated voltages up to and including 450/750 V having low emission of smoke and corrosive gases. Unsheathed single core cables.
A description is not available for this item.
UNE 211002
February 6, 2004
Thermoplastic-based compound insulated cables of rated voltages up to and including 450/750 V having low emission of smoke and corrosive gases. Unsheathed single core cables.
A description is not available for this item.
March 31, 2000
Thermoplastic-based compound insulated cables of rated voltages up to and including 450/750 V having low emission of smoke and corrosive gases. Unsheathed single core cables.
A description is not available for this item.
Advertisement